onsemi Single Zener Diodes SZMMSZ5237BT1G

Description
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMMSZ5237BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5237BT1GOSDKR-ND
Single Zener Diodes SZMMSZ5237BT1GOSDKR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ5237BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5237BT1GOSCT-ND
Single Zener Diodes SZMMSZ5237BT1GOSCT-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ5237BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ5237BT1GOSTR-ND
Single Zener Diodes SZMMSZ5237BT1GOSTR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - SZMMSZ5237BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Singapore, Singapore
500 mW Zener Diode
287-SZMMSZ5237BT1G
500 mW Zener Diode 287-SZMMSZ5237BT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5237BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5237BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5237BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5237BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 959758-SZMMSZ5237BT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
959758-SZMMSZ5237BT1G
Discrete Semiconductor Products - Diodes - Zener - Single 959758-SZMMSZ5237BT1G
Win Source Part Number: 959758-SZMMSZ5237BT1 G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 3 µA @ 6.5 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 8 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): MMSZ5237BT1G; MMSZ5237ET1G; MMSZ5237B-7-F; MMSZ5237BT1; MMSZ5238B-7-F; MMSZ5239B-7-F; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMMSZ5237BT1G-ND,SZ MMSZ5237BT1GOSDKR,SZ MMSZ5237BT1GOSCT,SZM MSZ5237BT1GOSTR Base Product Number: SZMMSZ52

Win Source Part Number: 959758-SZMMSZ5237BT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 6.5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMSZ5237BT1G; MMSZ5237ET1G; MMSZ5237B-7-F; MMSZ5237BT1; MMSZ5238B-7-F; MMSZ5239B-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ5237BT1G-ND,SZMMSZ5237BT1GOSDKR,SZMMSZ5237BT1GOSCT,SZMMSZ5237BT1GOSTR
Base Product Number: SZMMSZ52

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ5237BT1G
Zener Diodes SZMMSZ5237BT1G
Zener Diodes ZEN REG 0.5W 8.2V

Zener Diodes ZEN REG 0.5W 8.2V

Buy Now Datasheet
Zener Diode, 8.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 76T7747 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 8.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
76T7747
Zener Diode, 8.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 76T7747
ZENER DIODE, 8.2V, 0.5W, SOD-123; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 8.2V, 0.5W, SOD-123; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - SZMMSZ5237BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMSZ5237BT1G
Single Zener Diodes SZMMSZ5237BT1G
DIODE ZENER 8.2V 500MW SOD123

DIODE ZENER 8.2V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ5237BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ5237BT1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ5237BT1G
DIODE ZENER 8.2V 500MW SOD123

DIODE ZENER 8.2V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMSZ5237BT1GOSDKR-ND SZMMSZ5237BT1G 287-SZMMSZ5237BT1G 959758-SZMMSZ5237BT1G SZMMSZ5237BT1G 76T7747 SZMMSZ5237BT1G SZMMSZ5237BT1G
Product Name Single Zener Diodes 500 mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode, 8.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4465US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-C8V2,118 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 8.2 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7513812P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details