Zener Diode 500 mW SOD-123
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5236BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5236BT1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1097657-SZMMSZ5236BT
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 6 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 6 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMSZ5236BT1G; MMSZ5236B-E3-08; MMSZ5236B-7-F; MMSZ5236BT1; MMSZ5235BT1G; MMSZ5235B-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ5236BT1GOSCT,S
Base Product Number: SZMMSZ52
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123
ZENER DIODE, 7.5V, 0.5W, SOD-123; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G
Zener Diodes ZEN REG 0.5W 7.5V
DIODE ZENER 7.5V 500MW SOD123
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ5236BT1G | 287-SZMMSZ5236BT1G | 1097657-SZMMSZ5236BT1G | SZMMSZ5236BT1GOSTR-ND | 74AC2001 | SZMMSZ5236BT1G | SZMMSZ5236BT1G |
| Product Name | 500 mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 7.5V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123 2 LEAD | Tape and Reel | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | 7.5 volts | |||
| ZZT | 6 ohms | 6 ohms | 6 ohms |