Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
Win Source Part Number: 1367720-SZMMSZ5234BT
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: SZMMSZ52
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 4 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 7 Ohms
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5234BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5234BT1G can be used for catalog matching and distributor lookup.
DIODE ZENER 6.2V 500MW SOD123
DIODE ZENER 6.2V 500MW SOD123
ZENER DIODE, 6.2V, 0.5W, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ52xxxT1G
Zener Diodes ZEN REG 0.5W 6.2V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ5234BT1GOSDKR-ND | 1367720-SZMMSZ5234BT1G | 287-SZMMSZ5234BT1G | SZMMSZ5234BT1G | SZMMSZ5234BT1G | 76T7743 | SZMMSZ5234BT1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 500 mW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-123 | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts | |||
| ZZT | 7 ohms | 7 ohms | 7 ohms | 7 ohms | |||
| IR | 0.0050 mA | 0.0050 mA | 5 mA |