Zener Diode 500 mW SOD-123
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5232BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5232BT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1104736-SZMMSZ5232BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Family Name: SZMMSZ5232B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): CMHZ5232B TR PBFREE; CMHZ5232B BK; CMHZ5232B TR Lead Free; CMHZ5232B TR;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
ON Semiconductor, SZMMSZ5232BT1G
ON Semiconductor, SZMMSZ5232BT1G
ON Semiconductor, SZMMSZ5232BT1G
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 5.6V 500MW SOD123
DIODE ZENER 5.6V 500MW SOD123
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ5232BT1G | 287-SZMMSZ5232BT1G | 1104736-SZMMSZ5232BT1G | 1869472 | 1869472P | SZMMSZ5232BT1GOSTR-ND | SZMMSZ5232BT1G | SZMMSZ5232BT1G |
| Product Name | 500 mW Zener Diode | Diodes - Zener - Single - SZMMSZ5232BT1G | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-123; SOD-123 2 LEAD | Tape and Reel | SOD-123; SOD-123 | SOD-123; Sod-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | ||||
| ZZT | 11 ohms | 11 ohms | 11 ohms | 11 ohms |