Zener Diode 3V 500mW ±5% Surface Mount SOD-123
Zener Diode 3V 500mW ±5% Surface Mount SOD-123
Zener Diode 3V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 898820-SZMMSZ5225BT1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 3 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMSZ52
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMSZ5225BT1G-ND, SZMMSZ5225BT1GOSDKR,
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5225BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5225BT1G can be used for catalog matching and distributor lookup.
DIODE ZENER 3V 500MW SOD123
ZENER DIODE, AEC-Q101, 3V, 0.5W, SOD-123; Zener Voltage Vz Typ:3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ5225BT1GOSCT-ND | 898820-SZMMSZ5225BT1G | 287-SZMMSZ5225BT1G | SZMMSZ5225BT1G | 13AC4046 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMMSZ5225BT1G | 500 mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 3V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |
| Package | SOD-123; SOD-123 | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 3 volts | 3 volts | 3 volts | ||
| ZZT | 29 ohms | 29 ohms |