Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123
Zener Diode 500 mW SOD-123
Win Source Part Number: 963558-SZMMSZ5221BT1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.4 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMSZ5221BT1G; MMSZ5221B-7-F; MMSZ5222BT1G; MMSZ5223BT1G; MMSZ5223B-7-F; MMSZ5225B-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: ONSONSSZMMSZ5221BT1G
Base Product Number: SZMMSZ52
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ5221BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ5221BT1G can be used for catalog matching and distributor lookup.
Zener Diodes ZENER REGULATOR
DIODE ZENER 2.4V 500MW SOD123
ZENER DIODE, AEC-Q101, 2.4V, SOD-123; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance :5%; No. of Pins:2Pins; Operating Temperature Max:150 C; Packaging:Cut Tape; Product RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ5221BT1GOSTR-ND | SZMMSZ5221BT1G | 963558-SZMMSZ5221BT1G | 287-SZMMSZ5221BT1G | SZMMSZ5221BT1G | SZMMSZ5221BT1G | 02AC3920 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 500 mW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 2.4V, Sod-123; Zener Voltage Vz Typ Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123 | Tape and Reel | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 2.4 volts | 2.4 volts | 2.4 volts | 2.4 volts |