onsemi Zener 500 mW 4.7 V Voltage Regulator IC SZMMSZ4V7T1G

Description
500 mW; 5% Zener Diode Voltage Regulator 4.7 V, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ4V7T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 4.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 4.7 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ4V7T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500 mW; 5% Zener Diode Voltage Regulator 4.7 V, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ4V7T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 4.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 4.7 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ4V7T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 500 mW 4.7 V Voltage Regulator IC
287-SZMMSZ4V7T1G
Zener 500 mW 4.7 V Voltage Regulator IC 287-SZMMSZ4V7T1G
500 mW; 5% Zener Diode Voltage Regulator 4.7 V, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ4V7T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 4.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 4.7 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ4V7T1G can be used for catalog matching and distributor lookup.

500 mW; 5% Zener Diode Voltage Regulator 4.7 V, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ4V7T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 4.7 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 4.7 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ4V7T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-SZMMSZ4V7T1G
Product Name Zener 500 mW 4.7 V Voltage Regulator IC
Package Type Other; SOD-123-2
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
View Details
Full Half-Bridge (H Bridge) Drivers - A3909GLNTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details