Manufacturer: ON Semiconductor
Win Source Part Number: 805582-SZMMSZ4715T1G
Packaging: Reel
Mounting Style: SMD
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 36V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10nA at 27.3V
Part Number Series: MMSZ4715
Zener Diode 36V 500mW Surface Mount SOD-123
Zener Diode 36V 500mW Surface Mount SOD-123
Zener Diode 36V 500mW Surface Mount SOD-123
Zener Diodes ZEN REG 0.5W 36V
ZENER DIODE, 36V, 0.5W, SOD-123; Zener Voltage Nom:36V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ4xxxT1G Series RoHS Compliant: Yes
DIODE ZENER 36V 500MW SOD123
DIODE ZENER 36V 500MW SOD123
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 805582-SZMMSZ4715T1G | SZMMSZ4715T1GOSTR-ND | SZMMSZ4715T1G | 76T7727 | SZMMSZ4715T1G | SZMMSZ4715T1G |
| Product Name | Diodes - Zener - Single - SZMMSZ4715T1G | Single Zener Diodes | Zener Diodes | Zener Diode, 36V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 36 volts | 36 volts | 36 volts | |||
| IR | 1.00E-5 mA | 1.00E-5 mA | 10 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 |