onsemi Single Zener Diodes SZMMSZ4713T1G

Description
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMMSZ4713T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ4713T1GOSDKR-ND
Single Zener Diodes SZMMSZ4713T1GOSDKR-ND
Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ4713T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ4713T1GOSCT-ND
Single Zener Diodes SZMMSZ4713T1GOSCT-ND
Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ4713T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ4713T1GOSTR-ND
Single Zener Diodes SZMMSZ4713T1GOSTR-ND
Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Zener Diode 30V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - SZMMSZ4713T1G - 1104735-SZMMSZ4713T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMSZ4713T1G
1104735-SZMMSZ4713T1G
Diodes - Zener - Single - SZMMSZ4713T1G 1104735-SZMMSZ4713T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1104735-SZMMSZ4713T1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10nA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1104735-SZMMSZ4713T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10nA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ4713T1G
Zener Diodes SZMMSZ4713T1G
Zener Diodes ZEN REG 0.5W 30V

Zener Diodes ZEN REG 0.5W 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ4713T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ4713T1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ4713T1G
DIODE ZENER 30V 500MW SOD123

DIODE ZENER 30V 500MW SOD123

Supplier's Site
Zener Diode, Auto, 30V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi - 13AC4044 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Auto, 30V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi
13AC4044
Zener Diode, Auto, 30V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi 13AC4044
ZENER DIODE, AUTO, 30V, 0.5W, SOD-123; Zener Voltage Vz Typ:30V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ4xxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, AUTO, 30V, 0.5W, SOD-123; Zener Voltage Vz Typ:30V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ4xxxT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMSZ4713T1GOSDKR-ND 1104735-SZMMSZ4713T1G SZMMSZ4713T1G SZMMSZ4713T1G 13AC4044
Product Name Single Zener Diodes Diodes - Zener - Single - SZMMSZ4713T1G Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Auto, 30V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
VZ 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data