onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZMMSZ4709T1G

Description
Low Current Zener Diode Voltage Regulator 24 V
Request a Quote Datasheet
Description
Low Current Zener Diode Voltage Regulator 24 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZMMSZ4709T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 24 V

Low Current Zener Diode Voltage Regulator 24 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279691-SZMMSZ4709T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279691-SZMMSZ4709T1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279691-SZMMSZ4709T1G
Win Source Part Number: 1279691-SZMMSZ4709T1 G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 10 nA @ 18.2 V Voltage - Zener (Nom) (Vz): 24 V Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMMSZ4709T1G,SZMMSZ 4709T1GOSDKR,SZMMSZ4 709T1GOSTR,SZMMSZ470 9T1GOSCT Base Product Number: SZMMSZ4709

Win Source Part Number: 1279691-SZMMSZ4709T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 nA @ 18.2 V
Voltage - Zener (Nom) (Vz): 24 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ4709T1G,SZMMSZ4709T1GOSDKR,SZMMSZ4709T1GOSTR,SZMMSZ4709T1GOSCT
Base Product Number: SZMMSZ4709

Buy Now Datasheet
Single Zener Diodes - SZMMSZ4709T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ4709T1GOSDKR-ND
Single Zener Diodes SZMMSZ4709T1GOSDKR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ4709T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ4709T1GOSCT-ND
Single Zener Diodes SZMMSZ4709T1GOSCT-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ4709T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ4709T1GOSTR-ND
Single Zener Diodes SZMMSZ4709T1GOSTR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ4709T1G
Zener Diodes SZMMSZ4709T1G
Zener Diodes ZEN REG 0.5W 24V

Zener Diodes ZEN REG 0.5W 24V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ4709T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ4709T1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ4709T1G
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number SZMMSZ4709T1G 1279691-SZMMSZ4709T1G SZMMSZ4709T1GOSDKR-ND SZMMSZ4709T1G SZMMSZ4709T1G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123 SOD123-2 SOD-123; SOD-123
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B56,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details