Low Current Zener Diode Voltage Regulator 20 V
Win Source Part Number: 1279693-SZMMSZ4707T1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 15.2 V
Voltage - Zener (Nom) (Vz): 20 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ4707T1GOSCT,SZ
Base Product Number: SZMMSZ4707
Zener Diode 20V 500mW Surface Mount SOD-123
Zener Diode 20V 500mW Surface Mount SOD-123
Zener Diode 20V 500mW Surface Mount SOD-123
DIODE ZENER 20V 500MW SOD123
DIODE ZENER 20V 500MW SOD123
Zener Diodes ZEN SOD123 REG 0.5W 20V
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ4707T1G | 1279693-SZMMSZ4707T1G | SZMMSZ4707T1GOSTR-ND | SZMMSZ4707T1G | SZMMSZ4707T1G | SZMMSZ4707T1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD123-2 | |
| RoHS Compliant | RoHS |