onsemi Single Zener Diodes SZMMSZ4703T1G

Description
DIODE ZENER 16V 500MW SOD123
Request a Quote Datasheet
Description
DIODE ZENER 16V 500MW SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMMSZ4703T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ4703T1GDKR-ND
Single Zener Diodes 488-SZMMSZ4703T1GDKR-ND
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ4703T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ4703T1GTR-ND
Single Zener Diodes 488-SZMMSZ4703T1GTR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ4703T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ4703T1GCT-ND
Single Zener Diodes 488-SZMMSZ4703T1GCT-ND
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279648-SZMMSZ4703T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279648-SZMMSZ4703T1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279648-SZMMSZ4703T1G
Win Source Part Number: 1279648-SZMMSZ4703T1 G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 12.1 V Voltage - Zener (Nom) (Vz): 16 V Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZMMSZ4703

Win Source Part Number: 1279648-SZMMSZ4703T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 12.1 V
Voltage - Zener (Nom) (Vz): 16 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMSZ4703

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ4703T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ4703T1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ4703T1G
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ4703T1G
Zener Diodes SZMMSZ4703T1G
Zener Diodes ZEN REG 0.5W 16V

Zener Diodes ZEN REG 0.5W 16V

Buy Now Datasheet
Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 76T7721 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
76T7721
Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 76T7721
ZENER DIODE, 16V, 0.5W, SOD-123; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ4xxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 16V, 0.5W, SOD-123; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ4xxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZMMSZ4703T1GDKR-ND 1279648-SZMMSZ4703T1G SZMMSZ4703T1G SZMMSZ4703T1G 76T7721
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 16 volts 16 volts
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7920945 - RS Components, Ltd.
Specs
Package SOD-123; Sod-123f
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 1222867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details