Zener Diode, 15V V(Z), 5%, 0.5W, Silicon, Unidirectional
Zener Diode 15V 500mW Surface Mount SOD-123
Zener Diode 15V 500mW Surface Mount SOD-123
Zener Diode 15V 500mW Surface Mount SOD-123
Win Source Part Number: 1279701-SZMMSZ4702T1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ4702T1GOSDKR,S
Base Product Number: SZMMSZ4702
ZENER DIODE, AEC-Q101, 15V, 0.5W, SOD-123; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ4xxxT1G SeriesRoHS Compliant: Yes
DIODE ZENER 15V 500MW SOD123
DIODE ZENER 15V 500MW SOD123
Zener Diodes ZEN REG 0.5W 15V
| Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMSZ4702T1G | SZMMSZ4702T1GOSTR-ND | 1279701-SZMMSZ4702T1G | 13AC6260 | SZMMSZ4702T1G | SZMMSZ4702T1G | SZMMSZ4702T1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, Aec-Q101, 15V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-123; SOD-123-CPR | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| RoHS Compliant | RoHS | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |