225 W Energy Rated Zener 33 V SOD-123, SOD-123 2 LEAD, 10000-REEL Product overview: SZMMSZ33ET3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 33 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 33 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ33ET3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279625-SZMMSZ33ET3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 23.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMSZ33
DIODE ZENER 33V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SZMMSZ33ET3G | 1279625-SZMMSZ33ET3G | SZMMSZ33ET3G |
| Product Name | 225 W 33 V Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-123 | SOD-123; SOD-123 |
| RoHS Compliant | RoHS | ||
| VZ | 33 volts | 33 volts | 33 volts |
| ZZT | 80 ohms | 80 ohms | 80 ohms |