onsemi 225 W 27 V Zener Diode SZMMSZ27ET1G

Description
225 W Energy Rated Zener 27 V SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ27ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 27 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 27 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ27ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
225 W Energy Rated Zener 27 V SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ27ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 27 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 27 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ27ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
225 W 27 V Zener Diode
287-SZMMSZ27ET1G
225 W 27 V Zener Diode 287-SZMMSZ27ET1G
225 W Energy Rated Zener 27 V SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ27ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 27 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 27 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ27ET1G can be used for catalog matching and distributor lookup.

225 W Energy Rated Zener 27 V SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ27ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 27 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 27 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ27ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279631-SZMMSZ27ET1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279631-SZMMSZ27ET1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279631-SZMMSZ27ET1G
Win Source Part Number: 1279631-SZMMSZ27ET1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 18.9 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2832-SZMMSZ27ET1GTR, 2832-SZMMSZ27ET1G-48 8 Base Product Number: SZMMSZ27

Win Source Part Number: 1279631-SZMMSZ27ET1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 18.9 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2832-SZMMSZ27ET1GTR,2832-SZMMSZ27ET1G-488
Base Product Number: SZMMSZ27

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ27ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ27ET1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ27ET1G
DIODE ZENER 27V 500MW SOD123

DIODE ZENER 27V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ27ET1G
Zener Diodes SZMMSZ27ET1G
Zener Diodes ZEN 500MW SPCL

Zener Diodes ZEN 500MW SPCL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SZMMSZ27ET1G 1279631-SZMMSZ27ET1G SZMMSZ27ET1G SZMMSZ27ET1G
Product Name 225 W 27 V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-123 SOD-123; SOD-123 SOD123-2
RoHS Compliant RoHS
VZ 27 volts 27 volts 27 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data