onsemi Zener 225 mW SOT-23 Voltage Regulator IC SZMMBZ5247BLT1G

Description
225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZMMBZ5247BLT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMBZ5247BLT1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZMMBZ5247BLT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMBZ5247BLT1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SZMMBZ5247BLT1G is a 225 mW Zener voltage regulator in an SOT-23 package, designed for surface mount applications requiring compact size and high density, such as automotive and portable electronics. It is AEC-Q101 qualified and PPAP capable, with a Pb-free, halogen-free, and RoHS compliant construction. The device has a junction and storage temperature range of -65°C to +150°C, and a maximum case temperature of 260°C for 10 seconds during soldering. It meets UL 94 V-0 flammability rating and has an ESD rating greater than 16 kV per the Human Body Model.

Datasheet Summary
Powered by GS/AI

The SZMMBZ5247BLT1G is a 225 mW Zener voltage regulator in an SOT-23 package, designed for surface mount applications requiring compact size and high density, such as automotive and portable electronics. It is AEC-Q101 qualified and PPAP capable, with a Pb-free, halogen-free, and RoHS compliant construction. The device has a junction and storage temperature range of -65°C to +150°C, and a maximum case temperature of 260°C for 10 seconds during soldering. It meets UL 94 V-0 flammability rating and has an ESD rating greater than 16 kV per the Human Body Model.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 225 mW SOT-23 Voltage Regulator IC
287-SZMMBZ5247BLT1G
Zener 225 mW SOT-23 Voltage Regulator IC 287-SZMMBZ5247BLT1G
225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZMMBZ5247BLT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMBZ5247BLT1G can be used for catalog matching and distributor lookup.

225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZMMBZ5247BLT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMBZ5247BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-SZMMBZ5247BLT1G
Product Name Zener 225 mW SOT-23 Voltage Regulator IC
Operating Temperature -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.3V 150MA Voltage Regulator IC - 776-AAT3220IGY-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR)
View Details
6 suppliers
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details