Zener Diode, 7.5V V(Z), 5.07%, 0.225W, Silicon, Unidirectional, TO-236AB
DIODE ZENER
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | SZMMBZ5236BLT1 | SZMMBZ5236BLT1 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 (TO-236) |
| VZ | 7.5 volts |