Zener Diode, 5.6V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB
DIODE ZENER
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | SZMMBZ5232BLT3 | SZMMBZ5232BLT3 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | TO-236AB | SOT23; SOT-23-3 (TO-236) |
| VZ | 5.6 volts |