onsemi Zener Voltage Vz Typ Onsemi SZMM3Z6V8ST1G.

Description
Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Description
Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Vz Typ Onsemi - 61AC2154 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Vz Typ Onsemi
61AC2154
Zener Voltage Vz Typ Onsemi 61AC2154
Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 61AC2154
Product Name Zener Voltage Vz Typ Onsemi
Package SOD-323; SOD-323
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data