Win Source Part Number: 1279647-SZMM3Z16VT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5.56%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 11.2 V
Voltage - Zener (Nom) (Vz): 16.2 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMM3
200mW 5% Zener, SOD323F 16 V (Automotive), 10000-REEL Product overview: SZMM3Z16VT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 16 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 16 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z16VT3G can be used for catalog matching and distributor lookup.
DIODE ZENER 16.2V 300MW SOD323
ZENER DIODE, 16V, 0.3W, SOD-323; Zener Voltage Nom:16V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279647-SZMM3Z16VT3G | 287-SZMM3Z16VT3G | SZMM3Z16VT3G | SZMM3Z16VT3G | 31AC1483 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Automotive 200mW 16 V Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 16V, 0.3W, Sod-323; Zener Voltage Nom Onsemi |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 | ||
| VZ | 16.2 volts | 16.2 volts | |||
| ZZT | 40 ohms | 40 ohms | |||
| IR | 0.0500 mA | 50 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |