onsemi Diodes - Zener - Single - SZMM3Z12VT1G SZMM3Z12VT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 800831-SZMM3Z12VT1G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 25 Ohms Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 8V Part Number Series: MM3Z12
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 800831-SZMM3Z12VT1G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 25 Ohms Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 8V Part Number Series: MM3Z12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZMM3Z12VT1G - 800831-SZMM3Z12VT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMM3Z12VT1G
800831-SZMM3Z12VT1G
Diodes - Zener - Single - SZMM3Z12VT1G 800831-SZMM3Z12VT1G
Manufacturer: ON Semiconductor Win Source Part Number: 800831-SZMM3Z12VT1G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 25 Ohms Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 8V Part Number Series: MM3Z12

Manufacturer: ON Semiconductor
Win Source Part Number: 800831-SZMM3Z12VT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 12V
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 8V
Part Number Series: MM3Z12

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 800831-SZMM3Z12VT1G
Product Name Diodes - Zener - Single - SZMM3Z12VT1G
Package Type Other; SC-76, SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A80602KESJSR-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2444540P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details