Manufacturer: ON Semiconductor
Win Source Part Number: 757044-SZMM3Z10VT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 10V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: MM3Z10
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 300mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 8V
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 757044-SZMM3Z10VT1G |
| Product Name | Diodes - Zener - Single - SZMM3Z10VT1G |
| Package Type | Other; SC-76, SOD-323 |