onsemi Lighting Protection - SZHBL5006HT1G SZHBL5006HT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898771-SZHBL5006HT1G Series: Automotive, AEC-Q101 Features: Lighting Protection LED Shunt 7V Surface Mount Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Family Name: SZHBL5006 Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898771-SZHBL5006HT1G Series: Automotive, AEC-Q101 Features: Lighting Protection LED Shunt 7V Surface Mount Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Family Name: SZHBL5006 Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Protection - SZHBL5006HT1G - 898771-SZHBL5006HT1G - Win Source Electronics
Laguna Hills, CA, United States
Lighting Protection - SZHBL5006HT1G
898771-SZHBL5006HT1G
Lighting Protection - SZHBL5006HT1G 898771-SZHBL5006HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898771-SZHBL5006HT1G Series: Automotive, AEC-Q101 Features: Lighting Protection LED Shunt 7V Surface Mount Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Family Name: SZHBL5006 Categories: Circuit Protection Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 898771-SZHBL5006HT1G
Series: Automotive, AEC-Q101
Features: Lighting Protection LED Shunt 7V Surface Mount
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Family Name: SZHBL5006
Categories: Circuit Protection
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Circuit Protection - Lighting Protection - SZHBL5006HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Lighting Protection
SZHBL5006HT1G
Circuit Protection - Lighting Protection SZHBL5006HT1G
LIGHT PROTECTOR LED SHUNT 7V SMD

LIGHT PROTECTOR LED SHUNT 7V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Circuit Protection Components Circuit Protection Components
Product Number 898771-SZHBL5006HT1G SZHBL5006HT1G
Product Name Lighting Protection - SZHBL5006HT1G Circuit Protection - Lighting Protection
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1800W 3 Wire Grounding LCDI Plug for Indoor Use, 5-15P - L22515-1800W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S120D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details