onsemi Diode, Aec-Q101, Esd, 16V, Xdfn-2; Clamping Voltage Vc Max Onsemi SZESD7461N2T5G

Description
DIODE, AEC-Q101, ESD, 16V, XDFN-2; Clamping Voltage Vc Max:39V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Description
DIODE, AEC-Q101, ESD, 16V, XDFN-2; Clamping Voltage Vc Max:39V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Aec-Q101, Esd, 16V, Xdfn-2; Clamping Voltage Vc Max Onsemi - 13AC6257 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd, 16V, Xdfn-2; Clamping Voltage Vc Max Onsemi
13AC6257
Diode, Aec-Q101, Esd, 16V, Xdfn-2; Clamping Voltage Vc Max Onsemi 13AC6257
DIODE, AEC-Q101, ESD, 16V, XDFN-2; Clamping Voltage Vc Max:39V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

DIODE, AEC-Q101, ESD, 16V, XDFN-2; Clamping Voltage Vc Max:39V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 13AC6257
Product Name Diode, Aec-Q101, Esd, 16V, Xdfn-2; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1385695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details