onsemi Diode, Esd Protection, 3.3V, Xdfn-2; Clamping Voltage Vc Max Onsemi SZESD7451N2T5G

Description
DIODE, ESD PROTECTION, 3.3V, XDFN-2; Clamping Voltage Vc Max:13V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:SZESD7451 Series; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, 3.3V, XDFN-2; Clamping Voltage Vc Max:13V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:SZESD7451 Series; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 3.3V, Xdfn-2; Clamping Voltage Vc Max Onsemi - 46AC1925 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, Xdfn-2; Clamping Voltage Vc Max Onsemi
46AC1925
Diode, Esd Protection, 3.3V, Xdfn-2; Clamping Voltage Vc Max Onsemi 46AC1925
DIODE, ESD PROTECTION, 3.3V, XDFN-2; Clamping Voltage Vc Max:13V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:SZESD7451 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, XDFN-2; Clamping Voltage Vc Max:13V; Diode Case Style:XDFN; No. of Pins:2Pins; Operating Voltage:3.3V; Power Dissipation Pd:250mW; Product Range:SZESD7451 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 46AC1925
Product Name Diode, Esd Protection, 3.3V, Xdfn-2; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressor TVS 20KV 2-Pin TSSLP T/R - 376-ESD5V3S1B02LSE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details
30 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
Varistors - 2416751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 430 volts
View Details