onsemi Single Zener Diodes SZBZX84C8V2LT3G

Description
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C8V2LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C8V2LT3GOSTR-ND
Single Zener Diodes SZBZX84C8V2LT3GOSTR-ND
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C8V2LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C8V2LT3GOSDKR-ND
Single Zener Diodes SZBZX84C8V2LT3GOSDKR-ND
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C8V2LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C8V2LT3GOSCT-ND
Single Zener Diodes SZBZX84C8V2LT3GOSCT-ND
Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84C8V2LT3G - 1026787-SZBZX84C8V2LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C8V2LT3G
1026787-SZBZX84C8V2LT3G
Diodes - Zener - Single - SZBZX84C8V2LT3G 1026787-SZBZX84C8V2LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1026787-SZBZX84C8V2L T3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 700nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1026787-SZBZX84C8V2LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C8V2LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C8V2LT3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C8V2LT3G
DIODE ZENER 8.2V 225MW SOT23-3

DIODE ZENER 8.2V 225MW SOT23-3

Supplier's Site
Zener Diode, 8.2V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7577 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 8.2V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7577
Zener Diode, 8.2V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7577
ZENER DIODE, 8.2V, 0.25W, SOT-23; Zener Voltage Nom:8.2V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 8.2V, 0.25W, SOT-23; Zener Voltage Nom:8.2V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C8V2LT3G
Zener Diodes SZBZX84C8V2LT3G
Zener Diodes ZEN REG .225W SPCL

Zener Diodes ZEN REG .225W SPCL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C8V2LT3GOSTR-ND 1026787-SZBZX84C8V2LT3G SZBZX84C8V2LT3G 76T7577 SZBZX84C8V2LT3G
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84C8V2LT3G Discrete Semiconductor Products - Diodes - Zener Zener Diode, 8.2V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3
VZ 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data