Win Source Part Number: 1279599-SZBZX84C6V2L
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZBZX84
DIODE ZENER 6.2V 250MW SOT23-3
Zener Diode 6.2V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 6.2V 250MW SOT23-3
Zener Diodes ZEN REG .225W 6.2V
ZENER DIODE, 6.2V, 0.25W, SOT-23; Zener Voltage Nom:6.2V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes
DIODE ZENER 6.2V 225MW SOT23-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279599-SZBZX84C6V2LT3G | 488-SZBZX84C6V2LT3GDKR-ND | SZBZX84C6V2LT3G | 76T7561 | SZBZX84C6V2LT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Zener Diode, 6.2V, 0.25W, Sot-23; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | |
| VZ | 6.2 volts | 6.2 volts | |||
| ZZT | 10 ohms | 10 ohms | |||
| IR | 0.0030 mA | 3 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) |