onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZBZX84C62LT1G

Description
Win Source Part Number: 1097638-SZBZX84C62LT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 43.4 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 215 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZX84C62LT1G; BZX84C51LT1G; BZX84C75LT1G; BZX84C47-7-F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: ONSONSSZBZX84C62LT1G ,2156-SZBZX84C62LT1G -OS Base Product Number: SZBZX84
Request a Quote Datasheet
Description
Win Source Part Number: 1097638-SZBZX84C62LT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 43.4 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 215 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZX84C62LT1G; BZX84C51LT1G; BZX84C75LT1G; BZX84C47-7-F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: ONSONSSZBZX84C62LT1G ,2156-SZBZX84C62LT1G -OS Base Product Number: SZBZX84
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1097638-SZBZX84C62LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1097638-SZBZX84C62LT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1097638-SZBZX84C62LT1G
Win Source Part Number: 1097638-SZBZX84C62LT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 43.4 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 215 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZX84C62LT1G; BZX84C51LT1G; BZX84C75LT1G; BZX84C47-7-F; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: ONSONSSZBZX84C62LT1G ,2156-SZBZX84C62LT1G -OS Base Product Number: SZBZX84

Win Source Part Number: 1097638-SZBZX84C62LT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 43.4 V
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 215 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZX84C62LT1G; BZX84C51LT1G; BZX84C75LT1G; BZX84C47-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: ONSONSSZBZX84C62LT1G,2156-SZBZX84C62LT1G-OS
Base Product Number: SZBZX84

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C62LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C62LT1GDKR-ND
Single Zener Diodes 488-SZBZX84C62LT1GDKR-ND
DIODE ZENER 62V 250MW SOT23-3

DIODE ZENER 62V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C62LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C62LT1GTR-ND
Single Zener Diodes 488-SZBZX84C62LT1GTR-ND
Zener Diode 62V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 62V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C62LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C62LT1GCT-ND
Single Zener Diodes 488-SZBZX84C62LT1GCT-ND
DIODE ZENER 62V 250MW SOT23-3

DIODE ZENER 62V 250MW SOT23-3

Buy Now Datasheet
Zener Diode, 62V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7566 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 62V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7566
Zener Diode, 62V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7566
ZENER DIODE, 62V, 0.25W, SOT-23; Zener Voltage Nom:62V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 62V, 0.25W, SOT-23; Zener Voltage Nom:62V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C62LT1G
Zener Diodes SZBZX84C62LT1G
Zener Diodes LESHANBE ZEN

Zener Diodes LESHANBE ZEN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C62LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C62LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C62LT1G
DIODE ZENER 62V 225MW SOT23-3

DIODE ZENER 62V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - SZBZX84C62LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C62LT1G
Single Zener Diodes SZBZX84C62LT1G
DIODE ZENER 62V 225MW SOT23-3

DIODE ZENER 62V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1097638-SZBZX84C62LT1G 488-SZBZX84C62LT1GDKR-ND 76T7566 SZBZX84C62LT1G SZBZX84C62LT1G SZBZX84C62LT1G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diode, 62V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 62 volts 62 volts 62 volts
ZZT 215 ohms 215 ohms 215 ohms
IR 0.0500 mA 50 mA 5.00E-5 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B6V8X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1220294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4480 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details