onsemi Diodes - Zener - Single - SZBZX84C5V6LT3G SZBZX84C5V6LT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1104712-SZBZX84C5V6L T3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1104712-SZBZX84C5V6L T3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZBZX84C5V6LT3G - 1104712-SZBZX84C5V6LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C5V6LT3G
1104712-SZBZX84C5V6LT3G
Diodes - Zener - Single - SZBZX84C5V6LT3G 1104712-SZBZX84C5V6LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1104712-SZBZX84C5V6L T3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1104712-SZBZX84C5V6LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - SZBZX84C5V6LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C5V6LT3GOSTR-ND
Single Zener Diodes SZBZX84C5V6LT3GOSTR-ND
Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C5V6LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C5V6LT3GOSDKR-ND
Single Zener Diodes SZBZX84C5V6LT3GOSDKR-ND
Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C5V6LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C5V6LT3GOSCT-ND
Single Zener Diodes SZBZX84C5V6LT3GOSCT-ND
Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C5V6LT3G
Zener Diodes SZBZX84C5V6LT3G
Zener Diodes ZEN REG .225W

Zener Diodes ZEN REG .225W

Buy Now Datasheet
Zener Diode, 5.6V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7553 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.6V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7553
Zener Diode, 5.6V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7553
ZENER DIODE, 5.6V, 0.25W, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 5.6V, 0.25W, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - SZBZX84C5V6LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C5V6LT3G
Single Zener Diodes SZBZX84C5V6LT3G
DIODE ZENER 5.6V 225MW SOT23-3

DIODE ZENER 5.6V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C5V6LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C5V6LT3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C5V6LT3G
DIODE ZENER 5.6V 225MW SOT23-3

DIODE ZENER 5.6V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1104712-SZBZX84C5V6LT3G SZBZX84C5V6LT3GOSTR-ND SZBZX84C5V6LT3G 76T7553 SZBZX84C5V6LT3G SZBZX84C5V6LT3G
Product Name Diodes - Zener - Single - SZBZX84C5V6LT3G Single Zener Diodes Zener Diodes Zener Diode, 5.6V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236)
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms
PD 225 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data