onsemi Single Zener Diodes SZBZX84C5V1LT3G

Description
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C5V1LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C5V1LT3GOSTR-ND
Single Zener Diodes SZBZX84C5V1LT3GOSTR-ND
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C5V1LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C5V1LT3GOSCT-ND
Single Zener Diodes SZBZX84C5V1LT3GOSCT-ND
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C5V1LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C5V1LT3GOSDKR-ND
Single Zener Diodes SZBZX84C5V1LT3GOSDKR-ND
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279676-SZBZX84C5V1LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279676-SZBZX84C5V1LT3G
Discrete Semiconductor Products - Diodes - Zener - Single 1279676-SZBZX84C5V1LT3G
Win Source Part Number: 1279676-SZBZX84C5V1L T3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZBZX84C5V1LT3G,SZBZ X84C5V1LT3GOSDKR,SZB ZX84C5V1LT3GOSCT,SZB ZX84C5V1LT3GOSTR Base Product Number: SZBZX84

Win Source Part Number: 1279676-SZBZX84C5V1LT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZBZX84C5V1LT3G,SZBZX84C5V1LT3GOSDKR,SZBZX84C5V1LT3GOSCT,SZBZX84C5V1LT3GOSTR
Base Product Number: SZBZX84

Buy Now Datasheet
Zener Diode, 5.1V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7549 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7549
Zener Diode, 5.1V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7549
ZENER DIODE, 5.1V, 0.25W, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 5.1V, 0.25W, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C5V1LT3G
Zener Diodes SZBZX84C5V1LT3G
Zener Diodes ZEN REG .225W 5.1V

Zener Diodes ZEN REG .225W 5.1V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C5V1LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C5V1LT3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C5V1LT3G
DIODE ZENER 5.1V 225MW SOT23-3

DIODE ZENER 5.1V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C5V1LT3GOSTR-ND 1279676-SZBZX84C5V1LT3G 76T7549 SZBZX84C5V1LT3G SZBZX84C5V1LT3G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode, 5.1V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236)
VZ 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms
IR 0.0020 mA 2 mA
Unlock Full Specs
to access all available technical data