onsemi Single Zener Diodes SZBZX84C5V1ET3G

Description
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C5V1ET3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C5V1ET3GOSTR-ND
Single Zener Diodes SZBZX84C5V1ET3GOSTR-ND
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C5V1ET3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C5V1ET3GOSDKR-ND
Single Zener Diodes SZBZX84C5V1ET3GOSDKR-ND
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C5V1ET3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C5V1ET3GOSCT-ND
Single Zener Diodes SZBZX84C5V1ET3GOSCT-ND
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C5V1ET3G
225 W SOT-23 Zener Diode 287-SZBZX84C5V1ET3G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZBZX84C5V1ET3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C5V1ET3G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZBZX84C5V1ET3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C5V1ET3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SZBZX84C5V1ET3G - 898756-SZBZX84C5V1ET3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C5V1ET3G
898756-SZBZX84C5V1ET3G
Diodes - Zener - Single - SZBZX84C5V1ET3G 898756-SZBZX84C5V1ET3G
Manufacturer: ON Semiconductor Win Source Part Number: 898756-SZBZX84C5V1ET 3G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 5.1 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C5V1ET3GOSDKR , SZBZX84C5V1ET3GOSTR, SZBZX84C5V1ET3G-ND, SZBZX84C5V1ET3GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 898756-SZBZX84C5V1ET3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 5.1 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84C5V1ET3GOSDKR, SZBZX84C5V1ET3GOSTR, SZBZX84C5V1ET3G-ND, SZBZX84C5V1ET3GOSCT

Buy Now Datasheet
Zener Diode, 5.1V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7547 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7547
Zener Diode, 5.1V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7547
ZENER DIODE, 5.1V, 0.25W, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

ZENER DIODE, 5.1V, 0.25W, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C5V1ET3G
Zener Diodes SZBZX84C5V1ET3G
Zener Diodes ZEN REG .225W 5.1V

Zener Diodes ZEN REG .225W 5.1V

Buy Now Datasheet
Single Zener Diodes - SZBZX84C5V1ET3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C5V1ET3G
Single Zener Diodes SZBZX84C5V1ET3G
DIODE ZENER 5.1V 225MW SOT23-3

DIODE ZENER 5.1V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C5V1ET3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C5V1ET3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C5V1ET3G
DIODE ZENER 5.1V 225MW SOT23-3

DIODE ZENER 5.1V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C5V1ET3GOSTR-ND 287-SZBZX84C5V1ET3G 898756-SZBZX84C5V1ET3G 76T7547 SZBZX84C5V1ET3G SZBZX84C5V1ET3G SZBZX84C5V1ET3G
Product Name Single Zener Diodes 225 W SOT-23 Zener Diode Diodes - Zener - Single - SZBZX84C5V1ET3G Zener Diode, 5.1V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data