onsemi Diodes - Zener - Single - SZBZX84C56LT1G SZBZX84C56LT1G

Description
250 mW; Zener Diode Voltage Regulator 56 V (Automotive)
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 56 V (Automotive)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZBZX84C56LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 56 V (Automotive)

250 mW; Zener Diode Voltage Regulator 56 V (Automotive)

Supplier's Site Datasheet
Diodes - Zener - Single - SZBZX84C56LT1G - 801061-SZBZX84C56LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C56LT1G
801061-SZBZX84C56LT1G
Diodes - Zener - Single - SZBZX84C56LT1G 801061-SZBZX84C56LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 801061-SZBZX84C56LT1 G Packaging: Reel Mounting Style: SMD Tolerance: ±7% Power - Max: 225mW Voltage - Zener (Nom) (Vz): 56V Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 200 Ohms Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 39.2V Part Number Series: BZX84C56

Manufacturer: ON Semiconductor
Win Source Part Number: 801061-SZBZX84C56LT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±7%
Power - Max: 225mW
Voltage - Zener (Nom) (Vz): 56V
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 200 Ohms
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 39.2V
Part Number Series: BZX84C56

Buy Now
Single Zener Diodes - SZBZX84C56LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C56LT1GOSCT-ND
Single Zener Diodes SZBZX84C56LT1GOSCT-ND
Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C56LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C56LT1GOSDKR-ND
Single Zener Diodes SZBZX84C56LT1GOSDKR-ND
Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C56LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C56LT1GOSTR-ND
Single Zener Diodes SZBZX84C56LT1GOSTR-ND
Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C56LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C56LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C56LT1G
DIODE ZENER 56V 225MW SOT23-3

DIODE ZENER 56V 225MW SOT23-3

Supplier's Site
Zener Diode, 56V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7557 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 56V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7557
Zener Diode, 56V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7557
ZENER DIODE, 56V, 0.25W, SOT-23; Zener Voltage Nom:56V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 56V, 0.25W, SOT-23; Zener Voltage Nom:56V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C56LT1G 801061-SZBZX84C56LT1G SZBZX84C56LT1GOSCT-ND SZBZX84C56LT1G 76T7557
Product Name Diodes - Zener - Single - SZBZX84C56LT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 56V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 56 volts 56 volts
ZZT 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data