onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZBZX84C51LT1G

Description
Manufacturer: onsemi Win Source Part Number: 1324885-SZBZX84C51LT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 35.7 V Voltage - Zener (Nom) (Vz): 51 V Impedance (Max) (Zzt): 180 Ohms Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C51LT1GOSDKR, SZBZX84C51LT1G-ND,SZ BZX84C51LT1GOSCT,SZB ZX84C51LT1GOSTR Base Product Number: SZBZX84 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324885-SZBZX84C51LT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 35.7 V Voltage - Zener (Nom) (Vz): 51 V Impedance (Max) (Zzt): 180 Ohms Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C51LT1GOSDKR, SZBZX84C51LT1G-ND,SZ BZX84C51LT1GOSCT,SZB ZX84C51LT1GOSTR Base Product Number: SZBZX84 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324885-SZBZX84C51LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324885-SZBZX84C51LT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1324885-SZBZX84C51LT1G
Manufacturer: onsemi Win Source Part Number: 1324885-SZBZX84C51LT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 35.7 V Voltage - Zener (Nom) (Vz): 51 V Impedance (Max) (Zzt): 180 Ohms Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C51LT1GOSDKR, SZBZX84C51LT1G-ND,SZ BZX84C51LT1GOSCT,SZB ZX84C51LT1GOSTR Base Product Number: SZBZX84 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324885-SZBZX84C51LT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 35.7 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 180 Ohms
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84C51LT1GOSDKR,SZBZX84C51LT1G-ND,SZBZX84C51LT1GOSCT,SZBZX84C51LT1GOSTR
Base Product Number: SZBZX84
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - SZBZX84C51LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C51LT1GOSTR-ND
Single Zener Diodes SZBZX84C51LT1GOSTR-ND
Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C51LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C51LT1GOSCT-ND
Single Zener Diodes SZBZX84C51LT1GOSCT-ND
Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C51LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C51LT1GOSDKR-ND
Single Zener Diodes SZBZX84C51LT1GOSDKR-ND
Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SZBZX84C51LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 51 V (Automotive)

250 mW; Zener Diode Voltage Regulator 51 V (Automotive)

Supplier's Site Datasheet
Zener Diode, 51V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7555 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 51V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7555
Zener Diode, 51V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7555
ZENER DIODE, 51V, 0.25W, SOT-23; Zener Voltage Nom:51V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 51V, 0.25W, SOT-23; Zener Voltage Nom:51V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C51LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C51LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C51LT1G
DIODE ZENER 51V 225MW SOT23-3

DIODE ZENER 51V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C51LT1G
Zener Diodes SZBZX84C51LT1G
Zener Diodes ZEN REG .250W SPCL

Zener Diodes ZEN REG .250W SPCL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1324885-SZBZX84C51LT1G SZBZX84C51LT1GOSTR-ND SZBZX84C51LT1G 76T7555 SZBZX84C51LT1G SZBZX84C51LT1G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diode, 51V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT-23-3
RoHS Compliant RoHS RoHS RoHS
VZ 51 volts 51 volts
ZZT 180 ohms 180 ohms
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data