onsemi Single Zener Diodes SZBZX84C51ET1G

Description
Energy Rated Zeners in SOT-23 225 W
Request a Quote Datasheet
Description
Energy Rated Zeners in SOT-23 225 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZBZX84C51ET1G - Rochester Electronics
Newburyport, MA, United States
Energy Rated Zeners in SOT-23 225 W

Energy Rated Zeners in SOT-23 225 W

Supplier's Site Datasheet
Single Zener Diodes - 488-SZBZX84C51ET1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C51ET1GCT-ND
Single Zener Diodes 488-SZBZX84C51ET1GCT-ND
DIODE ZENER 51V 225MW SOT23-3

DIODE ZENER 51V 225MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C51ET1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C51ET1GDKR-ND
Single Zener Diodes 488-SZBZX84C51ET1GDKR-ND
DIODE ZENER 51V 225MW SOT23-3

DIODE ZENER 51V 225MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C51ET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C51ET1GTR-ND
Single Zener Diodes 488-SZBZX84C51ET1GTR-ND
Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279606-SZBZX84C51ET1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279606-SZBZX84C51ET1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279606-SZBZX84C51ET1G
Win Source Part Number: 1279606-SZBZX84C51ET 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 35.7 V Voltage - Zener (Nom) (Vz): 51 V Impedance (Max) (Zzt): 180 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZBZX84

Win Source Part Number: 1279606-SZBZX84C51ET1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 35.7 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 180 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZBZX84

Buy Now Datasheet
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C51ET1G
225 W SOT-23 Zener Diode 287-SZBZX84C51ET1G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C51ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C51ET1G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C51ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C51ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C51ET1G
Zener Diodes SZBZX84C51ET1G
Zener Diodes ZEN REG .225W SPCL

Zener Diodes ZEN REG .225W SPCL

Buy Now Datasheet
Zener Diode, 51V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7554 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 51V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7554
Zener Diode, 51V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7554
ZENER DIODE, 51V, 0.25W, SOT-23; Zener Voltage Nom:51V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

ZENER DIODE, 51V, 0.25W, SOT-23; Zener Voltage Nom:51V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C51ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C51ET1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C51ET1G
DIODE ZENER 51V 225MW SOT23-3

DIODE ZENER 51V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C51ET1G 488-SZBZX84C51ET1GCT-ND 1279606-SZBZX84C51ET1G 287-SZBZX84C51ET1G SZBZX84C51ET1G 76T7554 SZBZX84C51ET1G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 225 W SOT-23 Zener Diode Zener Diodes Zener Diode, 51V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
VZ 51 volts 51 volts 51 volts
Unlock Full Specs
to access all available technical data