onsemi Zener Diodes SZBZX84C4V7LT1G

Description
ZEN SOT23 REG .225W SPCL
Request a Quote Datasheet
Description
ZEN SOT23 REG .225W SPCL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1841106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841106
Zener Diodes 1841106
ZEN SOT23 REG .225W SPCL

ZEN SOT23 REG .225W SPCL

Supplier's Site
Zener Diodes - 1841156P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841156P
Zener Diodes 1841156P
ZEN SOT23 REG .225W SPCL

ZEN SOT23 REG .225W SPCL

Supplier's Site
Zener Diodes - 1841156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1841156
Zener Diodes 1841156
ZEN SOT23 REG .225W SPCL

ZEN SOT23 REG .225W SPCL

Supplier's Site
Single Zener Diodes - SZBZX84C4V7LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C4V7LT1GOSTR-ND
Single Zener Diodes SZBZX84C4V7LT1GOSTR-ND
Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C4V7LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C4V7LT1GOSDKR-ND
Single Zener Diodes SZBZX84C4V7LT1GOSDKR-ND
Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C4V7LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C4V7LT1GOSCT-ND
Single Zener Diodes SZBZX84C4V7LT1GOSCT-ND
Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84C4V7LT1G - 103146-SZBZX84C4V7LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C4V7LT1G
103146-SZBZX84C4V7LT1G
Diodes - Zener - Single - SZBZX84C4V7LT1G 103146-SZBZX84C4V7LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 103146-SZBZX84C4V7LT 1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 103146-SZBZX84C4V7LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C4V7LT1G
Zener Diodes SZBZX84C4V7LT1G
Zener Diodes ZEN REG .250W SPCL

Zener Diodes ZEN REG .250W SPCL

Buy Now Datasheet
Single Zener Diodes - SZBZX84C4V7LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C4V7LT1G
Single Zener Diodes SZBZX84C4V7LT1G
DIODE ZENER 4.7V 225MW SOT23-3

DIODE ZENER 4.7V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C4V7LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C4V7LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C4V7LT1G
DIODE ZENER 4.7V 225MW SOT23-3

DIODE ZENER 4.7V 225MW SOT23-3

Supplier's Site
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Vz Typ Onsemi - 85AC2217 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Vz Typ Onsemi
85AC2217
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Vz Typ Onsemi 85AC2217
ZENER DIODE, AEC-Q101, 4.7V, 0.25W, SOT23; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 4.7V, 0.25W, SOT23; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Nom Onsemi - 14AC5191 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Nom Onsemi
14AC5191
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Nom Onsemi 14AC5191
ZENER DIODE, AEC-Q101, 4.7V, 0.25W, SOT23; Zener Voltage Nom:4.7V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 4.7V, 0.25W, SOT23; Zener Voltage Nom:4.7V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1841106 1841156P SZBZX84C4V7LT1GOSTR-ND 103146-SZBZX84C4V7LT1G SZBZX84C4V7LT1G SZBZX84C4V7LT1G SZBZX84C4V7LT1G 85AC2217 14AC5191
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - SZBZX84C4V7LT1G Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Vz Typ Onsemi Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Nom Onsemi
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23
Pin Count 3 3 3
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data