onsemi Diodes - Zener - Single - SZBZX84C4V3LT1G SZBZX84C4V3LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898755-SZBZX84C4V3LT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 4.3 V 225 mW ±7% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C4V3LT1G-ND, SZBZX84C4V3LT1GOSDKR , SZBZX84C4V3LT1GOSTR, SZBZX84C4V3LT1GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898755-SZBZX84C4V3LT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 4.3 V 225 mW ±7% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C4V3LT1G-ND, SZBZX84C4V3LT1GOSDKR , SZBZX84C4V3LT1GOSTR, SZBZX84C4V3LT1GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZBZX84C4V3LT1G - 898755-SZBZX84C4V3LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C4V3LT1G
898755-SZBZX84C4V3LT1G
Diodes - Zener - Single - SZBZX84C4V3LT1G 898755-SZBZX84C4V3LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898755-SZBZX84C4V3LT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 4.3 V 225 mW ±7% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C4V3LT1G-ND, SZBZX84C4V3LT1GOSDKR , SZBZX84C4V3LT1GOSTR, SZBZX84C4V3LT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 898755-SZBZX84C4V3LT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 4.3 V 225 mW ±7% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84C4V3LT1G-ND, SZBZX84C4V3LT1GOSDKR, SZBZX84C4V3LT1GOSTR, SZBZX84C4V3LT1GOSCT

Buy Now Datasheet
Single Zener Diodes - SZBZX84C4V3LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C4V3LT1GOSDKR-ND
Single Zener Diodes SZBZX84C4V3LT1GOSDKR-ND
Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C4V3LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C4V3LT1GOSCT-ND
Single Zener Diodes SZBZX84C4V3LT1GOSCT-ND
Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C4V3LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C4V3LT1GOSTR-ND
Single Zener Diodes SZBZX84C4V3LT1GOSTR-ND
Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SZBZX84C4V3LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 4.3 V (Automotive)

250 mW; Zener Diode Voltage Regulator 4.3 V (Automotive)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C4V3LT1G
Zener Diodes SZBZX84C4V3LT1G
Zener Diodes ZEN REG .250W SPCL

Zener Diodes ZEN REG .250W SPCL

Buy Now Datasheet
Zener Diode, 4.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7537 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7537
Zener Diode, 4.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7537
ZENER DIODE, 4.3V, 0.25W, SOT-23; Zener Voltage Nom:4.3V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 4.3V, 0.25W, SOT-23; Zener Voltage Nom:4.3V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C4V3LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C4V3LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C4V3LT1G
DIODE ZENER 4.3V 225MW SOT23-3

DIODE ZENER 4.3V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 898755-SZBZX84C4V3LT1G SZBZX84C4V3LT1GOSDKR-ND SZBZX84C4V3LT1G SZBZX84C4V3LT1G 76T7537 SZBZX84C4V3LT1G
Product Name Diodes - Zener - Single - SZBZX84C4V3LT1G Single Zener Diodes Zener Diodes Zener Diode, 4.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1035291-1N4732A,133 - Win Source Electronics
Specs
Package DO-204AL, DO-41, Axial
VZ 4.7 volts
ZZT 8 ohms
View Details
4 suppliers