onsemi Single Zener Diodes SZBZX84C47LT3G

Description
Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C47LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C47LT3GOSCT-ND
Single Zener Diodes SZBZX84C47LT3GOSCT-ND
Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C47LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C47LT3GOSDKR-ND
Single Zener Diodes SZBZX84C47LT3GOSDKR-ND
Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C47LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C47LT3GOSTR-ND
Single Zener Diodes SZBZX84C47LT3GOSTR-ND
Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84C47LT3G - 865350-SZBZX84C47LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C47LT3G
865350-SZBZX84C47LT3G
Diodes - Zener - Single - SZBZX84C47LT3G 865350-SZBZX84C47LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 865350-SZBZX84C47LT3 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 47 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C47LT3GOSCT, SZBZX84C47LT3GOSDKR, SZBZX84C47LT3G-ND, SZBZX84C47LT3GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 865350-SZBZX84C47LT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 47 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84C47LT3GOSCT, SZBZX84C47LT3GOSDKR, SZBZX84C47LT3G-ND, SZBZX84C47LT3GOSTR

Buy Now Datasheet
Zener Diode, 47V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7545 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 47V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7545
Zener Diode, 47V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7545
ZENER DIODE, 47V, 0.25W, SOT-23; Zener Voltage Nom:47V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 47V, 0.25W, SOT-23; Zener Voltage Nom:47V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C47LT3G
Zener Diodes SZBZX84C47LT3G
Zener Diodes ZEN REG .225W PBFR

Zener Diodes ZEN REG .225W PBFR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C47LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C47LT3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C47LT3G
DIODE ZENER 47V 225MW SOT23-3

DIODE ZENER 47V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C47LT3GOSCT-ND 865350-SZBZX84C47LT3G 76T7545 SZBZX84C47LT3G SZBZX84C47LT3G
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84C47LT3G Zener Diode, 47V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236)
Pin Count 3
RoHS Compliant RoHS
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Package DO-41; DO-41
VZ 4.3 volts
ZZT 9 ohms
View Details
Zener Diodes - 7515039P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package DO-214AC
RoHS Compliant RoHS
View Details