The Zener Diode, 47V, 0.25W, SOT-23 from Onsemi is designed for voltage regulation in compact applications. It features a Zener breakdown voltage of 47V and a maximum power dissipation of 250mW on FR-4 or FR-5 boards. The diode is housed in a small SOT-23 package, making it suitable for high-density circuit designs, such as in cellular phones and portable devices. It has an ESD rating of Class 3, indicating robust protection against electrostatic discharge. The device operates within a temperature range of -65°C to +150°C and is RoHS compliant, ensuring it meets environmental standards. This Zener diode is ideal for engineers looking for reliable voltage regulation in space-constrained applications.
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C47ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C47ET1G can be used for catalog matching and distributor lookup.
Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 1026754-SZBZX84C47ET
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 32.9V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
DIODE ZENER 47V 225MW SOT23-3
ZENER DIODE, 47V, 0.25W, SOT-23; Zener Voltage Nom:47V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes
Zener Diodes ZEN REG .225W PBFR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SZBZX84C47ET1G | SZBZX84C47ET1GOSTR-ND | 1026754-SZBZX84C47ET1G | SZBZX84C47ET1G | 76T7543 | SZBZX84C47ET1G |
| Product Name | 225 W SOT-23 Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SZBZX84C47ET1G | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 47V, 0.25W, Sot-23; Zener Voltage Nom Onsemi | Zener Diodes |
| Package | Tape and Reel | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 47 volts | 47 volts | 47 volts | |||
| ZZT | 170 ohms | 170 ohms | 170 ohms | |||
| PD | 225 milliwatts | 225 milliwatts | 250 milliwatts |