onsemi Diodes - Zener - Single - SZBZX84C3V9LT1G SZBZX84C3V9LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898753-SZBZX84C3V9LT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898753-SZBZX84C3V9LT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZBZX84C3V9LT1G - 898753-SZBZX84C3V9LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C3V9LT1G
898753-SZBZX84C3V9LT1G
Diodes - Zener - Single - SZBZX84C3V9LT1G 898753-SZBZX84C3V9LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898753-SZBZX84C3V9LT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 898753-SZBZX84C3V9LT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C3V9LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C3V9LT1GTR-ND
Single Zener Diodes 488-SZBZX84C3V9LT1GTR-ND
Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C3V9LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C3V9LT1GCT-ND
Single Zener Diodes 488-SZBZX84C3V9LT1GCT-ND
DIODE ZENER 3.9V 250MW SOT23-3

DIODE ZENER 3.9V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C3V9LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C3V9LT1GDKR-ND
Single Zener Diodes 488-SZBZX84C3V9LT1GDKR-ND
DIODE ZENER 3.9V 250MW SOT23-3

DIODE ZENER 3.9V 250MW SOT23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C3V9LT1G
Zener Diodes SZBZX84C3V9LT1G
Zener Diodes ZEN REG .250W SPCL

Zener Diodes ZEN REG .250W SPCL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C3V9LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C3V9LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C3V9LT1G
DIODE ZENER 3.9V 225MW SOT23-3

DIODE ZENER 3.9V 225MW SOT23-3

Supplier's Site
Zener Diode, 3.9V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7524 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.9V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7524
Zener Diode, 3.9V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7524
ZENER DIODE, 3.9V, 0.25W, SOT-23; Zener Voltage Nom:3.9V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 3.9V, 0.25W, SOT-23; Zener Voltage Nom:3.9V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 898753-SZBZX84C3V9LT1G 488-SZBZX84C3V9LT1GTR-ND SZBZX84C3V9LT1G SZBZX84C3V9LT1G 76T7524
Product Name Diodes - Zener - Single - SZBZX84C3V9LT1G Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3.9V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
Package SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
VZ 3.9 volts
ZZT 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - 1N4473 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details