DIODE ZENER 3.9V 225MW SOT23-3
Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 3.9V 225MW SOT23-3
DIODE ZENER 3.9V 225MW SOT23-3
Zener Diodes ZEN REG .225W SPCL
ZENER DIODE, 3.9V, 0.25W, SOT-23; Zener Voltage Nom:3.9V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZBZX84C3V9ET3GCT-ND | SZBZX84C3V9ET3G | SZBZX84C3V9ET3G | 76T7523 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 3.9V, 0.25W, Sot-23; Zener Voltage Nom Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | ||
| VZ | 3.9 volts | |||
| ZZT | 90 ohms |