onsemi Single Zener Diodes SZBZX84C3V6LT3G

Description
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C3V6LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V6LT3GOSDKR-ND
Single Zener Diodes SZBZX84C3V6LT3GOSDKR-ND
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C3V6LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V6LT3GOSTR-ND
Single Zener Diodes SZBZX84C3V6LT3GOSTR-ND
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C3V6LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V6LT3GOSCT-ND
Single Zener Diodes SZBZX84C3V6LT3GOSCT-ND
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SZBZX84C3V6LT3G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 3.6 V (Automotive)

250 mW; Zener Diode Voltage Regulator 3.6 V (Automotive)

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279687-SZBZX84C3V6LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279687-SZBZX84C3V6LT3G
Discrete Semiconductor Products - Diodes - Zener - Single 1279687-SZBZX84C3V6LT3G
Win Source Part Number: 1279687-SZBZX84C3V6L T3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.6 V Impedance (Max) (Zzt): 90 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZBZX84C3V6LT3GOSTR, SZBZX84C3V6LT3G,SZBZ X84C3V6LT3GOSDKR,SZB ZX84C3V6LT3GOSCT Base Product Number: SZBZX84

Win Source Part Number: 1279687-SZBZX84C3V6LT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZBZX84C3V6LT3GOSTR,SZBZX84C3V6LT3G,SZBZX84C3V6LT3GOSDKR,SZBZX84C3V6LT3GOSCT
Base Product Number: SZBZX84

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C3V6LT3G
Zener Diodes SZBZX84C3V6LT3G
Zener Diodes ZEN REG .225W SPCL

Zener Diodes ZEN REG .225W SPCL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C3V6LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C3V6LT3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C3V6LT3G
DIODE ZENER 3.6V 225MW SOT23-3

DIODE ZENER 3.6V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C3V6LT3GOSDKR-ND SZBZX84C3V6LT3G 1279687-SZBZX84C3V6LT3G SZBZX84C3V6LT3G SZBZX84C3V6LT3G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data