onsemi Diodes - Zener - Single - SZBZX84C3V6LT1G SZBZX84C3V6LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 811676-SZBZX84C3V6LT 1G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 225mW Voltage - Zener (Nom) (Vz): 3.6V Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 90 Ohms Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V Part Number Series: BZX84C3V6
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 811676-SZBZX84C3V6LT 1G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 225mW Voltage - Zener (Nom) (Vz): 3.6V Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 90 Ohms Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V Part Number Series: BZX84C3V6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZBZX84C3V6LT1G - 811676-SZBZX84C3V6LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C3V6LT1G
811676-SZBZX84C3V6LT1G
Diodes - Zener - Single - SZBZX84C3V6LT1G 811676-SZBZX84C3V6LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 811676-SZBZX84C3V6LT 1G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 225mW Voltage - Zener (Nom) (Vz): 3.6V Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 90 Ohms Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V Part Number Series: BZX84C3V6

Manufacturer: ON Semiconductor
Win Source Part Number: 811676-SZBZX84C3V6LT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 225mW
Voltage - Zener (Nom) (Vz): 3.6V
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 90 Ohms
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 1V
Part Number Series: BZX84C3V6

Buy Now
Single Zener Diodes - 488-SZBZX84C3V6LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C3V6LT1GCT-ND
Single Zener Diodes 488-SZBZX84C3V6LT1GCT-ND
DIODE ZENER 3.6V 250MW SOT23-3

DIODE ZENER 3.6V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C3V6LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C3V6LT1GTR-ND
Single Zener Diodes 488-SZBZX84C3V6LT1GTR-ND
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C3V6LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C3V6LT1GDKR-ND
Single Zener Diodes 488-SZBZX84C3V6LT1GDKR-ND
DIODE ZENER 3.6V 250MW SOT23-3

DIODE ZENER 3.6V 250MW SOT23-3

Buy Now Datasheet
Zener Diode, 3.6V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7520 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.6V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7520
Zener Diode, 3.6V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7520
ZENER DIODE, 3.6V, 0.25W, SOT-23; Zener Voltage Nom:3.6V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 3.6V, 0.25W, SOT-23; Zener Voltage Nom:3.6V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C3V6LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C3V6LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C3V6LT1G
DIODE ZENER 3.6V 225MW SOT23-3

DIODE ZENER 3.6V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C3V6LT1G
Zener Diodes SZBZX84C3V6LT1G
Zener Diodes ZEN REG .250W SPCL

Zener Diodes ZEN REG .250W SPCL

Buy Now Datasheet
Single Zener Diodes - SZBZX84C3V6LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C3V6LT1G
Single Zener Diodes SZBZX84C3V6LT1G
DIODE ZENER 3.6V 225MW SOT23-3

DIODE ZENER 3.6V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 811676-SZBZX84C3V6LT1G 488-SZBZX84C3V6LT1GCT-ND 76T7520 SZBZX84C3V6LT1G SZBZX84C3V6LT1G SZBZX84C3V6LT1G
Product Name Diodes - Zener - Single - SZBZX84C3V6LT1G Single Zener Diodes Zener Diode, 3.6V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
VZ 3.6 volts 3.6 volts 3.6 volts
ZZT 90 ohms 90 ohms 90 ohms
IR 0.0050 mA 5 mA 0.0050 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4470 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-B16J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 7385046P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details