onsemi Single Zener Diodes SZBZX84C3V3ET1G

Description
Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C3V3ET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V3ET1GOSCT-ND
Single Zener Diodes SZBZX84C3V3ET1GOSCT-ND
Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C3V3ET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V3ET1GOSDKR-ND
Single Zener Diodes SZBZX84C3V3ET1GOSDKR-ND
Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C3V3ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V3ET1GOSTR-ND
Single Zener Diodes SZBZX84C3V3ET1GOSTR-ND
Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84C3V3ET1G - 1026738-SZBZX84C3V3ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C3V3ET1G
1026738-SZBZX84C3V3ET1G
Diodes - Zener - Single - SZBZX84C3V3ET1G 1026738-SZBZX84C3V3ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 1026738-SZBZX84C3V3E T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1026738-SZBZX84C3V3ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C3V3ET1G
225 W SOT-23 Zener Diode 287-SZBZX84C3V3ET1G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C3V3ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C3V3ET1G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C3V3ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C3V3ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 3.3V, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC7315 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 3.3V, Sot-23; Zener Voltage Vz Typ Onsemi
50AC7315
Zener Diode, Aec-Q101, 3.3V, Sot-23; Zener Voltage Vz Typ Onsemi 50AC7315
ZENER DIODE, AEC-Q101, 3.3V, SOT-23; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:SZBZX84CxxxET1 G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 3.3V, SOT-23; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:SZBZX84CxxxET1G Series; RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - SZBZX84C3V3ET1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C3V3ET1G
Single Zener Diodes SZBZX84C3V3ET1G
DIODE ZENER 3.3V 225MW SOT23-3

DIODE ZENER 3.3V 225MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C3V3ET1G
Zener Diodes SZBZX84C3V3ET1G
Zener Diodes ZEN REG .225W 3.3V

Zener Diodes ZEN REG .225W 3.3V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C3V3ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C3V3ET1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C3V3ET1G
DIODE ZENER 3.3V 225MW SOT23-3

DIODE ZENER 3.3V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C3V3ET1GOSCT-ND 1026738-SZBZX84C3V3ET1G 287-SZBZX84C3V3ET1G 50AC7315 SZBZX84C3V3ET1G SZBZX84C3V3ET1G SZBZX84C3V3ET1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84C3V3ET1G 225 W SOT-23 Zener Diode Zener Diode, Aec-Q101, 3.3V, Sot-23; Zener Voltage Vz Typ Onsemi Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -55 to 150 C (-67 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23-3 (TO-236)
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data