onsemi Diodes - Zener - Single - SZBZX84C3V0LT1G SZBZX84C3V0LT1G

Description
250 mW; Zener Diode Voltage Regulator 3.0 V (Automotive)
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 3.0 V (Automotive)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZBZX84C3V0LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 3.0 V (Automotive)

250 mW; Zener Diode Voltage Regulator 3.0 V (Automotive)

Supplier's Site Datasheet
Diodes - Zener - Single - SZBZX84C3V0LT1G - 898752-SZBZX84C3V0LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C3V0LT1G
898752-SZBZX84C3V0LT1G
Diodes - Zener - Single - SZBZX84C3V0LT1G 898752-SZBZX84C3V0LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898752-SZBZX84C3V0LT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 3 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C3V0LT1GOSDKR , SZBZX84C3V0LT1G-ND, SZBZX84C3V0LT1GOSCT, SZBZX84C3V0LT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 898752-SZBZX84C3V0LT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 3 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84C3V0LT1GOSDKR, SZBZX84C3V0LT1G-ND, SZBZX84C3V0LT1GOSCT, SZBZX84C3V0LT1GOSTR

Buy Now Datasheet
Single Zener Diodes - SZBZX84C3V0LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V0LT1GOSTR-ND
Single Zener Diodes SZBZX84C3V0LT1GOSTR-ND
Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C3V0LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V0LT1GOSCT-ND
Single Zener Diodes SZBZX84C3V0LT1GOSCT-ND
Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C3V0LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C3V0LT1GOSDKR-ND
Single Zener Diodes SZBZX84C3V0LT1GOSDKR-ND
Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C3V0LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C3V0LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C3V0LT1G
DIODE ZENER 3V 225MW SOT23-3

DIODE ZENER 3V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number SZBZX84C3V0LT1G 898752-SZBZX84C3V0LT1G SZBZX84C3V0LT1GOSTR-ND SZBZX84C3V0LT1G
Product Name Diodes - Zener - Single - SZBZX84C3V0LT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data