onsemi Single Zener Diodes SZBZX84C36LT3G

Description
Zener Diode 36V 250mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 36V 250mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZBZX84C36LT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C36LT3GTR-ND
Single Zener Diodes 488-SZBZX84C36LT3GTR-ND
Zener Diode 36V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 36V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C36LT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C36LT3GCT-ND
Single Zener Diodes 488-SZBZX84C36LT3GCT-ND
DIODE ZENER 36V 250MW SOT23-3

DIODE ZENER 36V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C36LT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C36LT3GDKR-ND
Single Zener Diodes 488-SZBZX84C36LT3GDKR-ND
DIODE ZENER 36V 250MW SOT23-3

DIODE ZENER 36V 250MW SOT23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279622-SZBZX84C36LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279622-SZBZX84C36LT3G
Discrete Semiconductor Products - Diodes - Zener - Single 1279622-SZBZX84C36LT3G
Win Source Part Number: 1279622-SZBZX84C36LT 3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 250 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 25.2 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 90 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2832-SZBZX84C36LT3G- 488,2832-SZBZX84C36L T3GTR Base Product Number: SZBZX84

Win Source Part Number: 1279622-SZBZX84C36LT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 25.2 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2832-SZBZX84C36LT3G-488,2832-SZBZX84C36LT3GTR
Base Product Number: SZBZX84

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C36LT3G
Zener Diodes SZBZX84C36LT3G
Zener Diodes ZEN SOT23 REG .225W

Zener Diodes ZEN SOT23 REG .225W

Buy Now Datasheet
Zener Diode, 36V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 45Y1595 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 36V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
45Y1595
Zener Diode, 36V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 45Y1595
ZENER DIODE, 36V, 0.25W, SOT-23; Zener Voltage Nom:36V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 36V, 0.25W, SOT-23; Zener Voltage Nom:36V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C36LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C36LT3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C36LT3G
DIODE ZENER 36V 250MW SOT23-3

DIODE ZENER 36V 250MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZBZX84C36LT3GTR-ND 1279622-SZBZX84C36LT3G SZBZX84C36LT3G 45Y1595 SZBZX84C36LT3G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode, 36V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
VZ 36 volts 36 volts
ZZT 90 ohms 90 ohms
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1659874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B68,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers