onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZBZX84C33LT3G

Description
Zener Diode, 33V V(Z), 6.06%, 0.25W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet
Description
Zener Diode, 33V V(Z), 6.06%, 0.25W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZBZX84C33LT3G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 33V V(Z), 6.06%, 0.25W, Silicon, Unidirectional, TO-236AB

Zener Diode, 33V V(Z), 6.06%, 0.25W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324886-SZBZX84C33LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324886-SZBZX84C33LT3G
Discrete Semiconductor Products - Diodes - Zener - Single 1324886-SZBZX84C33LT3G
Manufacturer: onsemi Win Source Part Number: 1324886-SZBZX84C33LT 3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 23.1 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 80 Ohms Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C33LT3GOSCT,S ZBZX84C33LT3GOSTR,SZ BZX84C33LT3GOSDKR,SZ BZX84C33LT3G-ND Base Product Number: SZBZX84 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324886-SZBZX84C33LT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 23.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 80 Ohms
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84C33LT3GOSCT,SZBZX84C33LT3GOSTR,SZBZX84C33LT3GOSDKR,SZBZX84C33LT3G-ND
Base Product Number: SZBZX84
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - SZBZX84C33LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C33LT3GOSCT-ND
Single Zener Diodes SZBZX84C33LT3GOSCT-ND
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C33LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C33LT3GOSDKR-ND
Single Zener Diodes SZBZX84C33LT3GOSDKR-ND
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C33LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C33LT3GOSTR-ND
Single Zener Diodes SZBZX84C33LT3GOSTR-ND
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C33LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C33LT3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C33LT3G
DIODE ZENER 33V 225MW SOT23-3

DIODE ZENER 33V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - SZBZX84C33LT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C33LT3G
Single Zener Diodes SZBZX84C33LT3G
DIODE ZENER 33V 225MW SOT23-3

DIODE ZENER 33V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7530 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7530
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7530
ZENER DIODE, 33V, 0.25W, SOT-23; Zener Voltage Nom:33V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 33V, 0.25W, SOT-23; Zener Voltage Nom:33V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C33LT3G
Zener Diodes SZBZX84C33LT3G
Zener Diodes ZEN REG .225W SPCL

Zener Diodes ZEN REG .225W SPCL

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C33LT3G 1324886-SZBZX84C33LT3G SZBZX84C33LT3GOSCT-ND SZBZX84C33LT3G SZBZX84C33LT3G 76T7530 SZBZX84C33LT3G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes
Life Cycle Stage Active Active
Package SOT23; SOT-23-CPR TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT-23-3
RoHS Compliant RoHS RoHS RoHS
VZ 33 volts 33 volts 33 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data