Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Win Source Part Number: 1112744-SZBZX84C33LT
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 23.1 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZBZX84C33LT1GOSTR,S
Base Product Number: SZBZX84
ZENER DIODE, AEC-Q101, 33V, 0.25W/SOT-23 ROHS COMPLIANT: YES
DIODE ZENER 33V 225MW SOT23-3
Diode Zener Single 33V 6% 300mW Automotive 3-Pin SOT-23 T/R
DIODE ZENER 33V 225MW SOT23-3
Zener Diodes ZEN REG .250W SPCL
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZBZX84C33LT1GOSDKR-ND | 1112744-SZBZX84C33LT1G | 54AH9676 | SZBZX84C33LT1G | 598-SZBZX84C33LT1G | SZBZX84C33LT1G | SZBZX84C33LT1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, Aec-Q101, 33V, 0.25W/sot-23 Rohs Compliant Onsemi | Discrete Semiconductor Products - Diodes - Zener | Diode Zener Single 33V 6% 300mW Automotive 3-Pin SOT-23 T/R | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT-23-3 | ||
| VZ | 33 volts | 33 volts | 33 volts | 33 volts | |||
| ZZT | 80 ohms | 80 ohms | 80 ohms | ||||
| IR | 0.0500 mA | 50 mA | 5.00E-5 mA |