onsemi 225 W SOT-23 Zener Diode SZBZX84C33ET3G

Description
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZBZX84C33ET3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C33ET3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZBZX84C33ET3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C33ET3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C33ET3G
225 W SOT-23 Zener Diode 287-SZBZX84C33ET3G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZBZX84C33ET3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C33ET3G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZBZX84C33ET3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C33ET3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SZBZX84C33ET3G - 865339-SZBZX84C33ET3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C33ET3G
865339-SZBZX84C33ET3G
Diodes - Zener - Single - SZBZX84C33ET3G 865339-SZBZX84C33ET3G
Manufacturer: ON Semiconductor Win Source Part Number: 865339-SZBZX84C33ET3 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 33 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 865339-SZBZX84C33ET3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 33 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C33ET3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C33ET3GTR-ND
Single Zener Diodes 488-SZBZX84C33ET3GTR-ND
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C33ET3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C33ET3GDKR-ND
Single Zener Diodes 488-SZBZX84C33ET3GDKR-ND
DIODE ZENER 33V 225MW SOT23-3

DIODE ZENER 33V 225MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C33ET3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C33ET3GCT-ND
Single Zener Diodes 488-SZBZX84C33ET3GCT-ND
DIODE ZENER 33V 225MW SOT23-3

DIODE ZENER 33V 225MW SOT23-3

Buy Now Datasheet
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7528 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7528
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7528
ZENER DIODE, 33V, 0.25W, SOT-23; Zener Voltage Nom:33V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

ZENER DIODE, 33V, 0.25W, SOT-23; Zener Voltage Nom:33V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C33ET3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C33ET3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C33ET3G
DIODE ZENER 33V 225MW SOT23-3

DIODE ZENER 33V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C33ET3G
Zener Diodes SZBZX84C33ET3G
Zener Diodes ZEN REG .225W SPCL

Zener Diodes ZEN REG .225W SPCL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SZBZX84C33ET3G 865339-SZBZX84C33ET3G 488-SZBZX84C33ET3GTR-ND 76T7528 SZBZX84C33ET3G SZBZX84C33ET3G
Product Name 225 W SOT-23 Zener Diode Diodes - Zener - Single - SZBZX84C33ET3G Single Zener Diodes Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT-23-3
RoHS Compliant RoHS RoHS
VZ 33 volts 33 volts
ZZT 80 ohms 80 ohms
PD 225 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data