onsemi 225 W SOT-23 Zener Diode SZBZX84C2V7ET1G

Description
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C2V7ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C2V7ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C2V7ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C2V7ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C2V7ET1G
225 W SOT-23 Zener Diode 287-SZBZX84C2V7ET1G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C2V7ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C2V7ET1G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C2V7ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C2V7ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SZBZX84C2V7ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C2V7ET1GOSTR-ND
Single Zener Diodes SZBZX84C2V7ET1GOSTR-ND
Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C2V7ET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C2V7ET1GOSDKR-ND
Single Zener Diodes SZBZX84C2V7ET1GOSDKR-ND
Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C2V7ET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C2V7ET1GOSCT-ND
Single Zener Diodes SZBZX84C2V7ET1GOSCT-ND
Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84C2V7ET1G - 800605-SZBZX84C2V7ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C2V7ET1G
800605-SZBZX84C2V7ET1G
Diodes - Zener - Single - SZBZX84C2V7ET1G 800605-SZBZX84C2V7ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 800605-SZBZX84C2V7ET 1G Packaging: Reel Mounting Style: SMD Tolerance: ±7% Power - Max: 225mW Voltage - Zener (Nom) (Vz): 2.7V Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 100 Ohms Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 20μA at 1V Part Number Series: BZX84C2V7

Manufacturer: ON Semiconductor
Win Source Part Number: 800605-SZBZX84C2V7ET1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±7%
Power - Max: 225mW
Voltage - Zener (Nom) (Vz): 2.7V
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 20μA at 1V
Part Number Series: BZX84C2V7

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C2V7ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C2V7ET1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C2V7ET1G
DIODE ZENER 2.7V 225MW SOT23-3

DIODE ZENER 2.7V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C2V7ET1G
Zener Diodes SZBZX84C2V7ET1G
Zener Diodes ZEN REG .225W SPCL

Zener Diodes ZEN REG .225W SPCL

Buy Now Datasheet
Zener Diode, 2.7V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7501 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.7V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7501
Zener Diode, 2.7V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7501
ZENER DIODE, 2.7V, 0.25W, SOT-23; Zener Voltage Nom:2.7V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

ZENER DIODE, 2.7V, 0.25W, SOT-23; Zener Voltage Nom:2.7V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SZBZX84C2V7ET1G SZBZX84C2V7ET1GOSTR-ND 800605-SZBZX84C2V7ET1G SZBZX84C2V7ET1G SZBZX84C2V7ET1G 76T7501
Product Name 225 W SOT-23 Zener Diode Single Zener Diodes Diodes - Zener - Single - SZBZX84C2V7ET1G Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 2.7V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 2.7 volts 2.7 volts 2.7 volts
ZZT 100 ohms 100 ohms 100 ohms
PD 300 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data