onsemi 225 W SOT-23 Zener Diode SZBZX84C2V4ET1G

Description
Energy Rated Zeners in SOT-23 225 W
Request a Quote Datasheet
Description
Energy Rated Zeners in SOT-23 225 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZBZX84C2V4ET1G - Rochester Electronics
Newburyport, MA, United States
Energy Rated Zeners in SOT-23 225 W

Energy Rated Zeners in SOT-23 225 W

Supplier's Site Datasheet
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C2V4ET1G
225 W SOT-23 Zener Diode 287-SZBZX84C2V4ET1G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C2V4ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C2V4ET1G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C2V4ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C2V4ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 7815351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7815351P
Zener Diodes 7815351P
Zener Diode 2.4V 8% 225mW Auto SOT23

Zener Diode 2.4V 8% 225mW Auto SOT23

Supplier's Site
Zener Diodes - 7815351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7815351
Zener Diodes 7815351
Zener Diode 2.4V 8% 225mW Auto SOT23

Zener Diode 2.4V 8% 225mW Auto SOT23

Supplier's Site
Zener Diodes - 1454138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1454138
Zener Diodes 1454138
Zener Diode 2.4V 8% 225mW Auto SOT23

Zener Diode 2.4V 8% 225mW Auto SOT23

Supplier's Site
Single Zener Diodes - SZBZX84C2V4ET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C2V4ET1GOSDKR-ND
Single Zener Diodes SZBZX84C2V4ET1GOSDKR-ND
Zener Diode 2.4V 225mW ±8% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.4V 225mW ±8% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C2V4ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C2V4ET1GOSTR-ND
Single Zener Diodes SZBZX84C2V4ET1GOSTR-ND
Zener Diode 2.4V 225mW ±8% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.4V 225mW ±8% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C2V4ET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C2V4ET1GOSCT-ND
Single Zener Diodes SZBZX84C2V4ET1GOSCT-ND
Zener Diode 2.4V 225mW ±8% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.4V 225mW ±8% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279697-SZBZX84C2V4ET1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279697-SZBZX84C2V4ET1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279697-SZBZX84C2V4ET1G
Win Source Part Number: 1279697-SZBZX84C2V4E T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±8% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.4 V Impedance (Max) (Zzt): 100 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZBZX84C2V4ET1GOSTR, SZBZX84C2V4ET1GOSCT, SZBZX84C2V4ET1G,2832 -SZBZX84C2V4ET1G-488 ,SZBZX84C2V4ET1GOSDK R,2832-SZBZX84C2V4ET 1GTR Base Product Number: SZBZX84

Win Source Part Number: 1279697-SZBZX84C2V4ET1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±8%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.4 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZBZX84C2V4ET1GOSTR,SZBZX84C2V4ET1GOSCT,SZBZX84C2V4ET1G,2832-SZBZX84C2V4ET1G-488,SZBZX84C2V4ET1GOSDKR,2832-SZBZX84C2V4ET1GTR
Base Product Number: SZBZX84

Buy Now Datasheet
Single Zener Diodes - SZBZX84C2V4ET1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C2V4ET1G
Single Zener Diodes SZBZX84C2V4ET1G
DIODE ZENER 2.4V 225MW SOT23-3

DIODE ZENER 2.4V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C2V4ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C2V4ET1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C2V4ET1G
DIODE ZENER 2.4V 225MW SOT23-3

DIODE ZENER 2.4V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C2V4ET1G
Zener Diodes SZBZX84C2V4ET1G
Zener Diodes ZEN REG .225W SPCL

Zener Diodes ZEN REG .225W SPCL

Buy Now Datasheet
Zener Diode, 2.4V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7499 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.4V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7499
Zener Diode, 2.4V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7499
ZENER DIODE, 2.4V, 0.25W, SOT-23; Zener Voltage Nom:2.4V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

ZENER DIODE, 2.4V, 0.25W, SOT-23; Zener Voltage Nom:2.4V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C2V4ET1G 287-SZBZX84C2V4ET1G 7815351P 7815351 SZBZX84C2V4ET1GOSDKR-ND 1279697-SZBZX84C2V4ET1G SZBZX84C2V4ET1G SZBZX84C2V4ET1G SZBZX84C2V4ET1G 76T7499
Product Name 225 W SOT-23 Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 2.4V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; SOT-23 SOT23; Sot-23 TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data